web counter

Microchip Technology DM182016-3BOARD DEMO MIWI COMM MRF89XAM9A

Microchip Technology DM182016-3 Reference Design 2
Microchip Technology DM182016-3 Reference Design 1
Microchip Technology DM182016-3 Reference Design 2
Microchip Technology DM182016-3 Reference Design 1
Microchip Technology DM182016-3 Reference Design 1
Microchip Technology DM182016-3 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology DM182016-3 MiWi Demo Kit is a comprehensive development platform for wireless networking applications. It is based on the MRF89XA 915-MHz RF Transceiver, which is a low-power, high-performance radio transceiver designed for use in the ISM (Industrial, Scientific, and Medical) band. The kit includes a range of components and tools to help developers create and test their own wireless networking applications. It includes a USB-based programmer, a MiWi protocol stack, a range of sample applications, and a range of hardware components such as antennas, transceivers, and other components. The kit also includes a range of documentation and tutorials to help developers get started.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Packaging
    Bulk
  • Series
    MiWi™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, ISM
  • Frequency
    915MHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, 125 °C, SOT-23, 5 Pins100BUY
Texas InstrumentsIC REG LINEAR 3.3V 100MA SOT23-518000BUY
Microchip Technology8-bit Microcontrollers - MCU 64KB 3968 RAM 36I/O14RFQ
Microchip TechnologyMICROCHIP - MRF24J40-I/ML - RF TRANSCEIVER, 2.405GHZ TO 2.480GHZ, QFN400BUY
Microchip TechnologyRF TXRX MOD 802.15.4 TRACE ANT5000RFQ
Microchip TechnologyMICROCHIP - MRF24J40MA-I/RM - RF MODULE, TXRX, 250KBPS, PCB ANT6910RFQ
Abracon LLC.0RFQ
Abracon LLCCRYSTAL 20.0000MHZ 18PF SMD794BUY