Microchip Technology DM330011MPLAB DSPIC33FJ256GP506 EVAL BRD
It includes a Nios II processor, a Cyclone FPGA, and a variety of peripherals. The kit includes a Nios II processor, a Cyclone FPGA, and a variety of peripherals. The Nios II processor is a 32-bit embedded processor that can be used to create custom embedded systems. The Cyclone FPGA is a low-cost, low-power FPGA that can be used to create custom logic designs. The kit also includes a variety of peripherals such as an Ethernet port, USB port, SD card slot, and a variety of I/O ports. The kit also includes a variety of software tools such as the Nios II Embedded Design Suite, the Quartus II software, and the SOPC Builder. These tools can be used to create custom embedded systems with the Nios II processor and the Cyclone FPGA. The kit also includes a variety of example designs and tutorials to help users get started with the Nios II processor and the Cyclone FPGA.
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesdsPIC®
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 16-Bit
- InterfaceUSB
- Number of Bits16
- Core ProcessordsPIC
- Utilized IC / PartdsPIC33FJ256GP506
- Evaluation KitYes
- Core ArchitecturedsPIC
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformMPLAB®
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LINEAR POS ADJ 1.5A 8DFN | 100 | BUY | |
| Microchip Technology | IC REG LINEAR 1.2V 1.5A 8DFN | 448 | BUY | |
| Microchip Technology | IC REG LINEAR 3V 1.5A 8SOIC | 3 | BUY | |
| Microchip Technology | IC REG LINEAR 0.8V 1.5A 8DFN | 2020 | BUY | |
| Microchip Technology | Microchip MCP1727-5002E/MF; LDOVoltage Regulator; 1.5A; 5V 2%; 2.3 to 6Vin; 8-Pin DFN | 167 | BUY | |
| Microchip Technology | IC REG LINEAR 3.3V 1.5A 8SOIC | 30 | BUY | |
| Microchip Technology | IC REG LINEAR 3.3V 1.5A 8DFN | 566 | RFQ | |
| Microchip Technology | IC REG LINEAR 2.5V 1.5A 8DFN | 830 | BUY | |
| Microchip Technology | IC REG LINEAR 1.2V 1.5A 8SOIC | 79 | BUY | |
| Microchip Technology | 1.5A Cmos Ldo, VOUT=1.8V, Extended Temp Range 8 SOIC 3.90MM(.150IN) T/r Rohs Compliant: Yes | 34 | BUY | |
| Microchip Technology | LDO Regulator Pos 2.5V 1.5A Automotive 8-Pin DFN EP T/R | 9900 | RFQ | |
| Microchip Technology | 1.5A Cmos Ldo, Vout=2.5V, Extended Temp Range 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes | 39 | BUY |


Product
Brand
Articles
Tools