web counter

Microchip Technology DV164122PICKIT SERIAL ANALYZER PIC16F886

Microchip Technology DV164122 Reference Design 7
Microchip Technology DV164122 Reference Design 1
Microchip Technology DV164122 Reference Design 2
Microchip Technology DV164122 Reference Design 3
Microchip Technology DV164122 Reference Design 4
Microchip Technology DV164122 Reference Design 5
Microchip Technology DV164122 Reference Design 6
Microchip Technology DV164122 Reference Design 7
Microchip Technology DV164122 Reference Design 1
Microchip Technology DV164122 Reference Design 1
Microchip Technology DV164122 Reference Design 2
Microchip Technology DV164122 Reference Design 3
Microchip Technology DV164122 Reference Design 4
Microchip Technology DV164122 Reference Design 5
Microchip Technology DV164122 Reference Design 6
Microchip Technology DV164122 Reference Design 7

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareIndustrial

ECAD Model:

Description

It is designed to provide a simple and easy-to-use interface for debugging, programming, and testing serial devices. The PICkit Serial Analyzer is a powerful tool for debugging, programming, and testing serial devices. It features a USB interface, a graphical user interface, and a wide range of features for debugging, programming, and testing serial devices. It is compatible with a wide range of serial devices, including Microchip Technology's PIC microcontrollers, AVR microcontrollers, and other serial devices. The PICkit Serial Analyzer is a great tool for debugging, programming, and testing serial devices. It is easy to use and provides a wide range of features for debugging, programming, and testing serial devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Socket
  • Mounting Type
    Socket
  • Number of Pins
    28
  • Weight
    222.260261g
  • Series
    PIC®
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Number of Bits
    8
  • Core Processor
    PIC
  • Utilized IC / Part
    PIC16F886
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), Cable(s), PICkit™ Programmer
  • Board Type
    Evaluation Platform
  • Platform
    PICkit Serial Analyzer
  • Height
    39.878mm
  • Length
    192.024mm
  • Width
    135.89mm
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining