web counter

Microchip Technology DV243003MICROCHIP DV243003 MPLAB, MEMORY PRODUCTS, STARTER KIT

Microchip Technology DV243003 Reference Design 2
Microchip Technology DV243003 Reference Design 1
Microchip Technology DV243003 Reference Design 2
Microchip Technology DV243003 Reference Design 1
Microchip Technology DV243003 Reference Design 1
Microchip Technology DV243003 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareIndustrial

ECAD Model:

Description

The Microchip Technology DV243003-DV243003 MPLAB Starter Kit for Serial Memory Products is a comprehensive development platform for consumer electronics. It includes a DV243003 development board, a DV243003 programmer, and a variety of software tools and resources. The development board features a 32-bit PIC32MX microcontroller, a USB port, and a variety of peripherals. The programmer allows for programming and debugging of the microcontroller. The software tools include a C compiler, an assembler, a linker, and a debugger. The kit also includes a variety of sample projects and tutorials to help users get started quickly. The kit is ideal for developing consumer electronics applications such as smart home devices, wearables, and other connected products.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Memory Types
    EEPROM, SRAM
  • Packaging
    Box
  • Series
    MPLAB®
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    USB
  • Type
    Programmer
  • Operating Supply Voltage
    5.5V
  • Interface
    USB
  • Memory Size
    16B
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LINEAR 1.8V 1.5A 8SOIC65BUY
Microchip TechnologyIC REG LINEAR 3V 1.5A 8SOIC3BUY
Microchip TechnologyIC REG LINEAR 1.8V 1.5A 8DFN9900BUY
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US840947RFQ
Microchip TechnologyMicrochip MCP1727-5002E/MF; LDOVoltage Regulator; 1.5A; 5V 2%; 2.3 to 6Vin; 8-Pin DFN167BUY
Microchip TechnologyIC REG LINEAR 5V 1.5A 8DFN3000RFQ
Microchip TechnologyLDO Regulator Pos 3V 1.5A 8-Pin DFN EP T/R21RFQ
Microchip TechnologyIC REG LINEAR 1.2V 1.5A 8SOIC79BUY
Microchip Technology1.5A Cmos Ldo, Vout=2.5V, Extended Temp Range 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes39BUY
Microchip TechnologyIC REG LINEAR 5V 1.5A 8SOIC3300BUY
Texas InstrumentsBuffers & Line Drivers Dual Bus Buffer Gate w/ 3-State Output250BUY
Load more