web counter

Microchip Technology KSZ8041NL-EVALBOARD EVALUATION FOR KSZ8041NL

Microchip Technology KSZ8041NL-EVAL Reference Design 6
Microchip Technology KSZ8041NL-EVAL Reference Design 1
Microchip Technology KSZ8041NL-EVAL Reference Design 2
Microchip Technology KSZ8041NL-EVAL Reference Design 3
Microchip Technology KSZ8041NL-EVAL Reference Design 4
Microchip Technology KSZ8041NL-EVAL Reference Design 5
Microchip Technology KSZ8041NL-EVAL Reference Design 6
Microchip Technology KSZ8041NL-EVAL Reference Design 1
Microchip Technology KSZ8041NL-EVAL Reference Design 1
Microchip Technology KSZ8041NL-EVAL Reference Design 2
Microchip Technology KSZ8041NL-EVAL Reference Design 3
Microchip Technology KSZ8041NL-EVAL Reference Design 4
Microchip Technology KSZ8041NL-EVAL Reference Design 5
Microchip Technology KSZ8041NL-EVAL Reference Design 6

Applications:

Wired Communication >

Ethernet Card

End Products:

Consumer ElectronicsGame ConsoleIP PhoneSet-Top BoxPrinters

ECAD Model:

Description

The Microchip Technology KSZ8041NL-EVAL is an evaluation board for the KSZ8041NL 10Base-T/100Base-TX Physical Layer Transceiver, designed for consumer electronics. It is a low-cost, easy-to-use platform for evaluating the performance of the KSZ8041NL transceiver. The board includes a power supply, a USB-to-serial converter, and a 10/100Base-T Ethernet port. It also features a variety of test points and jumpers for easy access to the transceiver's signals. The board is designed to be used with the Microchip KSZ8041NL Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is ideal for evaluating the performance of the KSZ8041NL transceiver in consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mount
    Base
  • Packaging
    Bulk
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    KSZ8041
  • Function
    Ethernet PHY
  • Operating Supply Voltage
    3.465V
  • Operating Supply Current
    53mA
  • Utilized IC / Part
    KSZ8041NL
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Chip PHY, 10BASE-T/100BASE-TX
  • Embedded
    No
  • Secondary Attributes
    MII, RMII, HP Auto MDI, MDI-X Auto Polarity Correction
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Sharp0RFQ