web counter

Microchip Technology KSZ8081RNB-EVALBOARD EVALUATION FOR KSZ8081RNB

Microchip Technology KSZ8081RNB-EVAL Reference Design 5
Microchip Technology KSZ8081RNB-EVAL Reference Design 1
Microchip Technology KSZ8081RNB-EVAL Reference Design 2
Microchip Technology KSZ8081RNB-EVAL Reference Design 3
Microchip Technology KSZ8081RNB-EVAL Reference Design 4
Microchip Technology KSZ8081RNB-EVAL Reference Design 5
Microchip Technology KSZ8081RNB-EVAL Reference Design 1
Microchip Technology KSZ8081RNB-EVAL Reference Design 1
Microchip Technology KSZ8081RNB-EVAL Reference Design 2
Microchip Technology KSZ8081RNB-EVAL Reference Design 3
Microchip Technology KSZ8081RNB-EVAL Reference Design 4
Microchip Technology KSZ8081RNB-EVAL Reference Design 5

Applications:

Wired Communication >

Ethernet Card

End Products:

Consumer ElectronicsGame ConsoleIP PhoneSet-Top BoxPrinters

ECAD Model:

Description

The Microchip Technology KSZ8081RNB-EVAL is an evaluation board for the KSZ8081RNB 10Base-T/100Base-TX Physical Layer Transceiver, designed for consumer electronics. It is a low-cost, easy-to-use platform for evaluating the performance of the KSZ8081RNB transceiver. The board includes a 10Base-T/100Base-TX Ethernet port, a USB port, and a power supply. It also includes a variety of test points and connectors for connecting to external devices. The board is designed to be used with the Microchip KSZ8081RNB transceiver, and is ideal for evaluating the performance of the transceiver in a variety of consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    100
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    KSZ8081
  • Function
    Ethernet PHY
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    KSZ8081RNB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology5000RFQ
Microchip TechnologyIC TRANSCEIVER FULL 1/1 24QFN10282RFQ
Microchip TechnologyIC TRANSCEIVER FULL 1/1 24QFN10000RFQ
Microchip TechnologyIC TRANSCEIVER FULL 1/1 32QFN100RFQ
Microchip TechnologyIC REG LIN POS ADJ 180MA SOT23-59RFQ
Microchip TechnologyIC TXRX ETHERNET 24QFN2475RFQ
Microchip TechnologyIC REG LINEAR 3.3V 500MA SOT23-512000RFQ
Microchip TechnologyIC TRANSCEIVER FULL 1/1 32QFN3777RFQ
Microchip TechnologyIC TRANSCEIVER FULL 1/1 24QFN74RFQ
Microchip TechnologyIC TRANSCEIVER FULL 1/1 24QFN261BUY