web counter

Microchip Technology MCP401XEVEvaluation Board For The MCP401X Digital Poterntiometers

Microchip Technology MCP401XEV Reference Design 5
Microchip Technology MCP401XEV Reference Design 1
Microchip Technology MCP401XEV Reference Design 2
Microchip Technology MCP401XEV Reference Design 3
Microchip Technology MCP401XEV Reference Design 4
Microchip Technology MCP401XEV Reference Design 5
Microchip Technology MCP401XEV Reference Design 1
Microchip Technology MCP401XEV Reference Design 1
Microchip Technology MCP401XEV Reference Design 2
Microchip Technology MCP401XEV Reference Design 3
Microchip Technology MCP401XEV Reference Design 4
Microchip Technology MCP401XEV Reference Design 5

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementServersLCD BacklightingDigital Calibration

ECAD Model:

Description

The Microchip Technology MCP401XEV-XEV Evaluation Board is a versatile tool designed to evaluate the performance of the MCP40D18 Digital Potentiometer for Servers, Instrumentation and Measurement. This board features a wide range of features, including a 10-bit resolution, a wide range of resistance values, and a low power consumption. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration. The board is also compatible with a variety of development tools, such as the MPLAB X IDE and the MPLAB Code Configurator. This board is ideal for prototyping and testing applications that require precise control of resistance values.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    PCB
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Utilized IC / Part
    MCP40D18
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining