web counter

Microchip Technology MCP43XXEVBOARD EVALUATION MCP43XX

Microchip Technology MCP43XXEV Reference Design 2
Microchip Technology MCP43XXEV Reference Design 1
Microchip Technology MCP43XXEV Reference Design 2
Microchip Technology MCP43XXEV Reference Design 1
Microchip Technology MCP43XXEV Reference Design 1
Microchip Technology MCP43XXEV Reference Design 2

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Instrumentation and MeasurementServersLCD BacklightingDigital Calibration

ECAD Model:

Description

The Microchip Technology MCP43XXEV-XXEV, MCP43XXEV Evaluation Board for the MCP4351 Digital Potentiometer device is a versatile instrumentation and measurement tool designed to evaluate the performance of the MCP4351 Digital Potentiometer device. The board features a wide range of features, including a 10-bit digital potentiometer, a 10-bit digital-to-analog converter, a 10-bit analog-to-digital converter, and a 10-bit analog multiplexer. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for use in a variety of applications, including instrumentation, measurement, and control.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICkit™
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Utilized IC / Part
    MCP4331, MCP4341, MCP4351, MCP4361
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG CTRLR MULT TOP SOT23-610BUY