web counter

Microchip Technology MCP4728EVBOARD EVAL 12BIT 4CH DAC MCP4728

Microchip Technology MCP4728EV Reference Design 2
Microchip Technology MCP4728EV Reference Design 1
Microchip Technology MCP4728EV Reference Design 2
Microchip Technology MCP4728EV Reference Design 1
Microchip Technology MCP4728EV Reference Design 1
Microchip Technology MCP4728EV Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Computers and PeripheralsMotion Motor ControlData Acquisition SystemComputers and PeripheralsInstrumentation and Measurement

ECAD Model:

Description

The Microchip Technology MCP4728EV-EV is a 12-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation, computers, and peripherals. It features a wide operating voltage range of 2.7V to 5.5V, and a low power consumption of only 1.2 mA. The MCP4728EV-EV also offers a fast settling time of 1.5 µs, and a high accuracy of ±1 LSB INL. It is capable of storing up to four DAC configurations in its internal EEPROM, and can be programmed via an I2C interface. The MCP4728EV-EV is ideal for applications such as motor control, audio, and industrial automation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MCP4728
  • Operating Supply Voltage
    5V
  • Interface
    I2C
  • Number of Bits
    12
  • Utilized IC / Part
    MCP4728
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Evaluation Kit
    Yes
  • Settling Time
    6μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR DIM 20TSSOP82500BUY
Diodes IncorporatedDIODES INC. ZXLD1374EST20TC LED DVR, BUCK, BOOST, 20TSSOP0BUY