web counter

Microchip Technology MIC2103YML 10A EVBOARD EVAL BUCK REG MIC2103YML

Microchip Technology MIC2103YML 10A EV Reference Design 2
Microchip Technology MIC2103YML 10A EV Reference Design 1
Microchip Technology MIC2103YML 10A EV Reference Design 2
Microchip Technology MIC2103YML 10A EV Reference Design 1
Microchip Technology MIC2103YML 10A EV Reference Design 1
Microchip Technology MIC2103YML 10A EV Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomScannersGraphics CardBackplane Distributed PowerTelecom InfrastructureOptical NetworkingPrinters

ECAD Model:

Description

The Microchip Technology MIC2103YML-EV and MIC2103YML10AEV Evaluation Boards are designed to evaluate the MIC2103 Constant-Frequency, Synchronous Buck Controller. The boards feature a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. The boards also feature a high-efficiency synchronous buck converter with a wide range of output current up to 10A. The boards are ideal for applications in communications and telecom, such as powering base stations, routers, and other telecom equipment. The boards also feature a wide range of protection features, including over-voltage, over-current, and thermal protection. The boards also feature a USB interface for easy programming and monitoring.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Voltage-Input
    12V~75V
  • Series
    Hyper Speed Control®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MIC2103
  • Current - Output
    10A
  • Voltage - Output
    5V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    MIC2103
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining