web counter

Microchip Technology MIC2207YML-EVEVAL BOARD, MIC2207 PWM BUCK CONVERTER

Microchip Technology MIC2207YML-EV Reference Design 1
Microchip Technology MIC2207YML-EV Reference Design 1
Microchip Technology MIC2207YML-EV Reference Design 1
Microchip Technology MIC2207YML-EV Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementDC to DC Power Supply

ECAD Model:

Description

The Microchip Technology MIC2207YML-EV Buck Regulator Evaluation Board is a power management IC designed to provide efficient and reliable power conversion. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 20V. The board also includes a high-efficiency synchronous buck regulator, adjustable soft-start, adjustable current limit, and over-temperature protection. It is ideal for applications such as automotive, industrial, and consumer electronics. The board is also RoHS compliant and comes with a comprehensive user guide.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Voltage-Input
    2.7V~5.5V
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MIC2207
  • Current - Output
    3A
  • Voltage - Output
    1.8V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    MIC2207
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining