Microchip Technology MIC261201YJL EVBOARD EVAL FOR MIC261201YJL
Description
The Microchip Technology MIC261201YJL-EV is an evaluation board for the MIC261201 DC-DC regulator. This board is designed to operate over a supply range of 4.5V to 28V and is rated for industrial temperature ranges. It features a wide input voltage range, high efficiency, and low output ripple. The board also includes a power-on reset circuit, over-voltage protection, and over-temperature protection. The MIC261201YJL-EV is an ideal solution for applications requiring a reliable, high-performance DC-DC regulator.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Voltage-Input5.5V~28V
- PackagingBulk
- SeriesHyper Speed Control®, SuperSwitcher II™
- Published2011
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Current - Output12A
- Voltage - Output5V
- Frequency - Switching600kHz
- Utilized IC / PartMIC261201
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC DGT POT 10KOHM 257TAP 14TSSOP | 8 | BUY |


Product
Brand
Articles
Tools