Microchip Technology MIC261203YJL EVBOARD EVAL FOR MIC261203YJL
Description
The Microchip Technology MIC261203YJL-EV is a DC to DC single output power supply designed for wired networking, industrial, automotive, and medical applications. It offers a wide range of output voltages from 0.9V to 5V, making it suitable for a variety of applications. It features a high efficiency of up to 95%, low ripple and noise, and a wide input voltage range of 4.5V to 28V. It also has a wide temperature range of -40°C to +85°C, making it suitable for use in extreme environments. The MIC261203YJL-EV is designed to meet the requirements of UL/EN/IEC 60950-1, UL/EN/IEC 62368-1, and UL/EN/IEC 60601-1 safety standards.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Voltage-Input5.5V~28V
- SeriesHyperLight Load®, SuperSwitcher IIG™
- Published2011
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output12A
- Voltage - Output5V
- Frequency - Switching600kHz
- Utilized IC / PartMIC261203
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC SYNCH MOSFET CNTLR 8SO | 265 | RFQ |


Product
Brand
Articles
Tools