web counter

Microchip Technology MIC26603YJL EVBOARD EVAL FOR MIC26603YJL

Microchip Technology MIC26603YJL EV Reference Design 4
Microchip Technology MIC26603YJL EV Reference Design 1
Microchip Technology MIC26603YJL EV Reference Design 2
Microchip Technology MIC26603YJL EV Reference Design 3
Microchip Technology MIC26603YJL EV Reference Design 4
Microchip Technology MIC26603YJL EV Reference Design 1
Microchip Technology MIC26603YJL EV Reference Design 1
Microchip Technology MIC26603YJL EV Reference Design 2
Microchip Technology MIC26603YJL EV Reference Design 3
Microchip Technology MIC26603YJL EV Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialScannersGraphics CardTelecom Power SupplyDistributed Control SystemPrintersWired Networking

ECAD Model:

Description

The Microchip Technology MIC26603YJL-EV is a DC to DC single output power supply designed for wired networking, industrial, automotive, and medical applications. It provides 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V outputs with a wide input voltage range of 4.5V to 28V. It features a high efficiency of up to 95%, low quiescent current of only 10µA, and a wide operating temperature range of -40°C to +125°C. The MIC26603YJL-EV is designed to meet the requirements of automotive, industrial, and medical applications, and is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant and is available in a small, thermally enhanced, 8-pin SOIC package.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Series
    HyperLight Load®, SuperSwitcher IIG™
  • Published
    2011
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    6A
  • Voltage - Output
    5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MIC26603
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining