Microchip Technology MIC26901YJL EVBOARD EVAL FOR MIC26901YJL
Description
The Microchip Technology MIC26901YJL-EV Evaluation Board is designed to evaluate the MIC26901 DC-DC regulator. This regulator operates over an input supply range of 4.5V to 28V, making it ideal for industrial automation applications. The board features a wide range of features, including an adjustable output voltage, adjustable switching frequency, and a wide range of protection features. The board also includes a graphical user interface for easy configuration and monitoring. The MIC26901YJL-EV Evaluation Board is a great tool for evaluating the MIC26901 DC-DC regulator and its performance in industrial automation applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- PackagingBulk
- SeriesHyper Speed Control®, SuperSwitcher II™
- Published2016
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Voltage - Output5V
- Frequency - Switching600kHz
- Utilized IC / PartMIC26901
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Power Switch ICs - Power Distribution | 0 | RFQ | |
| Microchip Technology | USB Power SW Hi Side Single 5.5V 1.2A 6-Pin TDFN EP T/R | 55 | RFQ |


Product
Brand
Articles
Tools