Microchip Technology MIC26950YJL EVBOARD EVAL FOR MIC26950
Description
The Microchip Technology MIC26950YJL-EV is a DC to DC single output power supply designed for wired networking, power management, and industrial applications. It offers a wide range of output voltages from 0.8V to 5V, making it suitable for a variety of applications. It features a high efficiency of up to 95%, low quiescent current of only 1.5mA, and a wide input voltage range of 4.5V to 28V. It also has a wide temperature range of -40°C to +85°C, making it suitable for a variety of environments. The MIC26950YJL-EV is a reliable and cost-effective solution for powering wired networking, power management, and industrial applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Voltage-Input4.5V~26V
- SeriesHyper Speed Control®, SuperSwitcher II™
- Published2010
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output12A
- Voltage - Output0.9V 1V 1.2V 1.5V 1.8V 2.5V 3.3V or 5V
- Frequency - Switching300kHz
- Utilized IC / PartMIC26950
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | IC FILTER 140KHZ SWITCHED 24DIP | 166 | BUY | |
| Maxim Integrated | Active Filter Microprocessor Programmable Universal Active Filters | 1000 | BUY | |
| Analog Devices | IC FILTER 140KHZ SWITCHED 24DIP | 0 | RFQ | |
| Maxim Integrated | IC FILTER 140KHZ SWITCH 24SOIC | 1 | BUY |


Product
Brand
Articles
Tools