web counter

Microchip Technology MIC33050-GYHL EVEVAL BOARD HIGH EFF BUCK REG

Microchip Technology MIC33050-GYHL EV Reference Design 2
Microchip Technology MIC33050-GYHL EV Reference Design 1
Microchip Technology MIC33050-GYHL EV Reference Design 2
Microchip Technology MIC33050-GYHL EV Reference Design 1
Microchip Technology MIC33050-GYHL EV Reference Design 1
Microchip Technology MIC33050-GYHL EV Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsWireless LANUSB DonglePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC33050-GYHL EV is a 1.8V DC to DC single output power supply designed for use in wireless LAN, consumer electronics, and portable devices. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10uA, and a low shutdown current of 1uA. The MIC33050-GYHL EV is designed to be compact and lightweight, making it ideal for use in portable devices. It also features over-voltage, over-current, and short-circuit protection, ensuring reliable operation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Series
    HyperLight Load®
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MIC33050
  • Voltage - Output
    1.8V
  • Frequency - Switching
    4MHz
  • Utilized IC / Part
    MIC33050
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BUCK ADJ 0.8A DL 12MLF0RFQ