web counter

Microchip Technology MIC69303YML EVEVAL BRD, MIC69303 LDO VOLTAGE REGULATOR

Microchip Technology MIC69303YML EV Reference Design 2
Microchip Technology MIC69303YML EV Reference Design 1
Microchip Technology MIC69303YML EV Reference Design 2
Microchip Technology MIC69303YML EV Reference Design 1
Microchip Technology MIC69303YML EV Reference Design 1
Microchip Technology MIC69303YML EV Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Microchip Technology MIC69303YML-EV is a DC to DC single output power supply for processor power management. It is designed to provide a regulated output voltage of 1.5V, 1.8V, 2.5V, or 3.3V, depending on the user's needs. It features a low quiescent current of only 1.5mA, making it ideal for applications that require low power consumption. The MIC69303YML-EV also features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. Additionally, it has a high efficiency of up to 95%, allowing it to deliver more power with less heat. The MIC69303YML-EV is a great choice for processor power management applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    0.5V~5V
  • Utilized IC / Part
    MIC69303
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyVoltage Regulators - Switching Regulators Sequenced Power Management IC with HyperLight LoadDC/DC and Dual Input LDO5050BUY