web counter

Microchip Technology RN-41-EKBluetooth / 802.15.1 Development Tools Class1 BT Eval Kit For RN-41

Microchip Technology RN-41-EK Reference Design 2
Microchip Technology RN-41-EK Reference Design 1
Microchip Technology RN-41-EK Reference Design 2
Microchip Technology RN-41-EK Reference Design 1
Microchip Technology RN-41-EK Reference Design 1
Microchip Technology RN-41-EK Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsBarcode ScannerPortable Medical DevicesSystem Monitoring and ControlIndustrial ControlIndustrial Asset Tracking

ECAD Model:

Description

The Microchip Technology RN-41-EK Evaluation Kit is a comprehensive development platform for the RN-41 Bluetooth Consumer Electronics Module. This kit provides a complete set of hardware and software tools to evaluate the RN-41 module and develop Bluetooth-enabled applications. The kit includes a USB-based development board, a Bluetooth-enabled RN-41 module, and a suite of software tools. The development board features a USB interface, a power supply, and a variety of I/O connectors. The Bluetooth module supports a wide range of Bluetooth profiles, including SPP, HID, and A2DP. The software tools include a Bluetooth stack, a Bluetooth configuration utility, and a Bluetooth application development environment. The RN-41-EK Evaluation Kit is an ideal platform for developing Bluetooth-enabled consumer electronics products.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Classic
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    16V
  • Interface
    UART, USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining