web counter

Microchip Technology TDGL002CHIPKIT UNO32 PIC32MX320F128

Microchip Technology TDGL002 Reference Design 2
Microchip Technology TDGL002 Reference Design 1
Microchip Technology TDGL002 Reference Design 2
Microchip Technology TDGL002 Reference Design 1
Microchip Technology TDGL002 Reference Design 1
Microchip Technology TDGL002 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMedical and HealthcareBattery ManagementMotor ControlWirelessSecurityHome AppliancesLightingAutomotive

ECAD Model:

Description

The Microchip Technology TDGL002-TDGL002, TDGL002, chipKIT Uno32 Development Board is a powerful and versatile tool for automotive and transportation applications. It is a 32-bit microcontroller board based on the PIC32MX family of microcontrollers. It features a wide range of peripherals, including a 10/100 Ethernet port, USB host and device ports, and a CAN bus interface. The board also includes a variety of analog and digital I/O, as well as a microSD card slot for data storage. The board is compatible with the Arduino IDE, allowing for easy programming and development. The TDGL002-TDGL002 is an ideal solution for automotive and transportation applications, providing a reliable and cost-effective platform for development.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Published
    2016
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    3.3V
  • Interface
    CAN, Ethernet, I2C, USB
  • Number of Bits
    32
  • Core Processor
    MIPS32® M4K™
  • Data Bus Width
    32b
  • Utilized IC / Part
    PIC32MX320F128
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    chipKIT™ Uno32
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICREL SEMICONDUCTOR LM4040DYM3-2.5 TR Voltage Reference, Precision Micropower, Shunt - Fixed, LM4040 Series, 2.5V, SOT-23-35023BUY
Microchip TechnologyV-Ref Precision 5V 15mA 3-Pin SOT-23 T/R0RFQ
Microchip TechnologyIC REG LIN POS ADJ 150MA SOT23-512000BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC5225-3.3YM5 TRFixed LDO Voltage Regulator, 2.3V to 16V, 310mV Dropout, 3.3Vout, 150mAout, SOT-23-583BUY
Microchip TechnologyLDO Regulator Pos 2.7V 0.15A 5-Pin 5SOT-23 T/R2377BUY
Microchip TechnologyIC OPAMP GP 370KHZ RRO SOT23-56000RFQ
Microchip TechnologyNetwork Controller & Processor ICs FOM Controller with Internal Calibration20BUY
Microchip TechnologyMICREL SEMICONDUCTOR LM4040DYM3-4.1 TR Voltage Reference, Precision Micropower, Shunt - Fixed, LM4040 Series, 4.096V, SOT-23-30BUY
Microchip TechnologyIC VREF SHUNT 5V SOT23-375BUY
Microchip TechnologyLDO Regulator Pos 1.8V 0.15A 5-Pin SOT-23 T/R29898RFQ
Microchip TechnologyIC OPAMP GP 370KHZ RRO 8MSOP7500RFQ
Load more