web counter

MikroElektronika MIKROE-2553LEM CLICK

MikroElektronika MIKROE-2553 Reference Design 5
MikroElektronika MIKROE-2553 Reference Design 1
MikroElektronika MIKROE-2553 Reference Design 2
MikroElektronika MIKROE-2553 Reference Design 3
MikroElektronika MIKROE-2553 Reference Design 4
MikroElektronika MIKROE-2553 Reference Design 5
MikroElektronika MIKROE-2553 Reference Design 1
MikroElektronika MIKROE-2553 Reference Design 1
MikroElektronika MIKROE-2553 Reference Design 2
MikroElektronika MIKROE-2553 Reference Design 3
MikroElektronika MIKROE-2553 Reference Design 4
MikroElektronika MIKROE-2553 Reference Design 5

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialAC DrivesServo Motor ControlPower Supplies

ECAD Model:

Description

The MikroElektronika MIKROE-2553, LEM CLICK Board is an industrial grade current transducer and ADC converter board. It is based on the LTS 6-NP current transducer and the MCP3201 ADC converter. The board is designed to measure and convert AC and DC current signals into digital values. It features a wide input range of 0-5A, a high accuracy of 0.2%, and a fast response time of 1ms. The board also includes a built-in temperature sensor and a voltage regulator for reliable operation in harsh industrial environments. The board is compatible with a wide range of microcontrollers and development boards, making it an ideal choice for industrial applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Analog to Digital Converter (ADC)
  • Utilized IC / Part
    LTS 6-NP, MCP3201
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin MSOP Tube420RFQ
Microchip TechnologyIC OPAMP 2.5V DUAL R-R 8SOIC95RFQ
Microchip Technology1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin SOIC N T/R3300RFQ
Microchip TechnologyAnalog to Digital Converters - ADC 12-bit SPI Sgl Chl15RFQ
Maxim Integrated12130RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 8DIP17746RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 8TSSOP13RFQ
Microchip TechnologySingle Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin PDIP Tube7200RFQ
Microchip Technology1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin TSSOP Tube500RFQ
Maxim IntegratedIC VREF SERIES 2.048V SOT23-3500RFQ