web counter

MikroElektronika MIKROE-2806BUCK-BOOST CLICK

MikroElektronika MIKROE-2806 Reference Design 5
MikroElektronika MIKROE-2806 Reference Design 1
MikroElektronika MIKROE-2806 Reference Design 2
MikroElektronika MIKROE-2806 Reference Design 3
MikroElektronika MIKROE-2806 Reference Design 4
MikroElektronika MIKROE-2806 Reference Design 5
MikroElektronika MIKROE-2806 Reference Design 1
MikroElektronika MIKROE-2806 Reference Design 1
MikroElektronika MIKROE-2806 Reference Design 2
MikroElektronika MIKROE-2806 Reference Design 3
MikroElektronika MIKROE-2806 Reference Design 4
MikroElektronika MIKROE-2806 Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

EnergySolar AppliancesEnergy harvestingWireless Appliances

ECAD Model:

Description

The MikroElektronika MIKROE-2806 Buck-Boost CLICK Board is a versatile power management solution that features the LTC3129-1 High-Efficiency Buck-Boost DC/DC Converter from Linear Technology. This board is designed to provide a wide range of input and output voltages, making it ideal for energy harvesting applications. It is capable of operating from a single-cell Li-Ion battery, or from a wide range of input voltages, including solar cells, thermoelectric generators, and other energy harvesting sources. The board also features a wide range of output voltages, from 0.8V to 5.5V, allowing it to be used in a variety of applications. The board also features a low quiescent current, making it ideal for low-power applications. Additionally, the board is designed to be easy to use, with a simple plug-and-play design and a wide range of features, including over-voltage protection, under-voltage lockout, and thermal shutdown.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Supply
  • Utilized IC / Part
    LTC3129-1
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAX6819 Series 0.602 to 0.634 V Surface Mount Sequencer - SOT-23-6606BUY