web counter

MikroElektronika MIKROE-3245MUX 2 CLICK

MikroElektronika MIKROE-3245 Reference Design 6
MikroElektronika MIKROE-3245 Reference Design 1
MikroElektronika MIKROE-3245 Reference Design 2
MikroElektronika MIKROE-3245 Reference Design 3
MikroElektronika MIKROE-3245 Reference Design 4
MikroElektronika MIKROE-3245 Reference Design 5
MikroElektronika MIKROE-3245 Reference Design 6
MikroElektronika MIKROE-3245 Reference Design 1
MikroElektronika MIKROE-3245 Reference Design 1
MikroElektronika MIKROE-3245 Reference Design 2
MikroElektronika MIKROE-3245 Reference Design 3
MikroElektronika MIKROE-3245 Reference Design 4
MikroElektronika MIKROE-3245 Reference Design 5
MikroElektronika MIKROE-3245 Reference Design 6

Applications:

Switches >

Analog Switch

End Products:

Power ManagementIndustrial Automation HMIDigital MultimeterProgrammable Logic ControllerBattery MonitoringProcess Control

ECAD Model:

Description

The MikroElektronika MIKROE-3245 MUX 2 Click Board is a precise analog multiplexing and power management IC based on the MUX508 IC. It is designed to provide a reliable and efficient way to switch between multiple analog signals. The board features 8 analog inputs, 8 analog outputs, and 8 digital control lines. It also includes a power management IC to ensure efficient power consumption. The board is ideal for applications such as data acquisition, signal conditioning, and power management. It is also compatible with a wide range of microcontrollers and development boards.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Multiplexer (MUX)
  • Utilized IC / Part
    MUX508
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining