web counter

MikroElektronika MIKROE-3247MUX CLICK

MikroElektronika MIKROE-3247 Reference Design 5
MikroElektronika MIKROE-3247 Reference Design 1
MikroElektronika MIKROE-3247 Reference Design 2
MikroElektronika MIKROE-3247 Reference Design 3
MikroElektronika MIKROE-3247 Reference Design 4
MikroElektronika MIKROE-3247 Reference Design 5
MikroElektronika MIKROE-3247 Reference Design 1
MikroElektronika MIKROE-3247 Reference Design 1
MikroElektronika MIKROE-3247 Reference Design 2
MikroElektronika MIKROE-3247 Reference Design 3
MikroElektronika MIKROE-3247 Reference Design 4
MikroElektronika MIKROE-3247 Reference Design 5

Applications:

Switches >

Analog Switch

End Products:

Power ManagementIndustrial Automation HMIDigital MultimeterProgrammable Logic ControllerBattery MonitoringProcess Control

ECAD Model:

Description

The MikroElektronika MIKROE-3247 MUX Click board is a versatile and powerful solution for precise analog multiplexing and power management. It is based on the MUX509 IC, which is a high-performance, low-power, 8-channel multiplexer with integrated power management. The board features 8 analog inputs, 8 digital outputs, and a power management IC, allowing for precise control of analog signals. It also features a wide range of features, such as adjustable gain, adjustable offset, and adjustable slew rate. The board is ideal for applications such as data acquisition, signal conditioning, and power management. It is also compatible with a wide range of microcontrollers, making it a great choice for embedded systems.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Multiplexer (MUX)
  • Utilized IC / Part
    MUX509
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining