web counter

MikroElektronika MIKROE-3822HEART RATE 9 CLICK

MikroElektronika MIKROE-3822 Reference Design 6
MikroElektronika MIKROE-3822 Reference Design 1
MikroElektronika MIKROE-3822 Reference Design 2
MikroElektronika MIKROE-3822 Reference Design 3
MikroElektronika MIKROE-3822 Reference Design 4
MikroElektronika MIKROE-3822 Reference Design 5
MikroElektronika MIKROE-3822 Reference Design 6
MikroElektronika MIKROE-3822 Reference Design 1
MikroElektronika MIKROE-3822 Reference Design 1
MikroElektronika MIKROE-3822 Reference Design 2
MikroElektronika MIKROE-3822 Reference Design 3
MikroElektronika MIKROE-3822 Reference Design 4
MikroElektronika MIKROE-3822 Reference Design 5
MikroElektronika MIKROE-3822 Reference Design 6

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareHeart Rate MonitoringPulse OximeterHealthcare Monitoring

ECAD Model:

Description

The MikroElektronika MIKROE-3822 Heart Rate 9 Click Board is a powerful and versatile solution for medical and healthcare applications. It is based on the PIC16F1779 8-bit microcontroller and the SFH 7060 Heart Rate and Pulse Oximetry Monitoring Sensor. This Click Board provides a comprehensive set of features for monitoring heart rate and pulse oximetry, including a wide range of adjustable parameters and a high-resolution display. It also offers a variety of communication options, including I2C, SPI, and UART, allowing for easy integration into existing systems. The MIKROE-3822 is an ideal solution for medical and healthcare applications, providing accurate and reliable data for monitoring and diagnostics.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Heart Rate
  • Utilized IC / Part
    PIC16F1779, SFH 7060
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC DVR/RCVR RS-485 3.3V 8-SOIC9098RFQ