web counter

NKK Switches IS-DEV KIT-7DSMARTDISPLAY DEV KIT 7D

NKK Switches IS-DEV KIT-7D Reference Design 2
NKK Switches IS-DEV KIT-7D Reference Design 1
NKK Switches IS-DEV KIT-7D Reference Design 2
NKK Switches IS-DEV KIT-7D Reference Design 1
NKK Switches IS-DEV KIT-7D Reference Design 1
NKK Switches IS-DEV KIT-7D Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsConsumer Electronics

ECAD Model:

Description

The NKK Switches IS-DEV KIT-7D is a development kit for the ISC01P OLED Smart Display. It is designed to help developers create innovative consumer electronics products with the ISC01P OLED Smart Display. The kit includes a 7-inch OLED display, a development board, a USB cable, and a power adapter. The development board features an ARM Cortex-M4 processor, a microSD card slot, and a variety of I/O ports. The kit also includes a comprehensive software development environment, including a library of sample code and a graphical user interface. With the IS-DEV KIT-7D, developers can quickly and easily create custom consumer electronics products with the ISC01P OLED Smart Display.

Specifications

NKK Switches technical specifications, attributes, parameters and parts with similar specifications to NKK Switches .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Series
    SmartDisplay™
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Electromechanical
  • Function
    Switches with Programmable Display
  • Utilized IC / Part
    ISC01P
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Primary Attributes
    2 OLED Displays PC Board with Flash Memory
  • Embedded
    Yes, ASIC
  • Secondary Attributes
    Power and Programming Connections
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLED DRVR Buck 1-CH Triac 0.05A 3-Pin TO-9220000BUY