web counter

Nuvoton Technology Corporation America NuTiny-SDK-NUC140KIT EVAL/DEV NUC130/140 SERIES

Nuvoton Technology Corporation America NuTiny-SDK-NUC140 Reference Design 1
Nuvoton Technology Corporation America NuTiny-SDK-NUC140 Reference Design 1
Nuvoton Technology Corporation America NuTiny-SDK-NUC140 Reference Design 1
Nuvoton Technology Corporation America NuTiny-SDK-NUC140 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

SecurityDashboardMotor Control and Driver SystemAccess ControlSystem Monitoring and ControlCar Navigation

ECAD Model:

Description

Nuvoton Technology Corporation's NuTiny-SDK-NUC140 is a development board based on the NuMicro NUC140 Series Security MCU. It is designed to provide a comprehensive development platform for embedded applications. The board features a wide range of peripherals, including a USB 2.0 host, CAN, UART, SPI, I2C, and PWM. It also includes a variety of development tools, such as an integrated development environment, a debugger, and a simulator. The board is ideal for applications such as smart home, industrial control, and automotive. It is also suitable for use in a variety of other embedded applications.

Specifications

Nuvoton Technology Corporation America technical specifications, attributes, parameters and parts with similar specifications to Nuvoton Technology Corporation America .
  • Type
    Parameter
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON Semiconductor3 A,DUAL-RAIL VLDO LIN RQFN20 55 AU SNGL PBF Code = 086947RFQ