web counter

Silicon Labs 1064-915-DKDevelopment Boards & Kits - Wireless Si1064 915MHz NoWire MCU Development Kit

Silicon Labs 1064-915-DK Reference Design 2
Silicon Labs 1064-915-DK Reference Design 1
Silicon Labs 1064-915-DK Reference Design 2
Silicon Labs 1064-915-DK Reference Design 1
Silicon Labs 1064-915-DK Reference Design 1
Silicon Labs 1064-915-DK Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

SecurityHome AutomationTelemetrySecurity SystemHVACAccess ControlRemote ControlHealth SystemLighting ControlFire AlarmRemote Keyless EntryGarage Door OpenerMetering

ECAD Model:

Description

The Silicon Labs 1064-915-DK is a development kit for the Si1064 915-MHz Wireless MCU Security System. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1064 915-MHz Wireless MCU, a 915-MHz antenna, a USB cable, and a development board. The Si1064 915-MHz Wireless MCU is a low-power, low-cost, and highly secure microcontroller that is ideal for wireless applications. It features a 32-bit ARM Cortex-M4 processor, a 2.4-GHz radio, and a range of security features such as AES-128 encryption, secure boot, and secure key storage. The development board includes a USB port, a JTAG port, and a range of peripherals such as LEDs, buttons, and a temperature sensor. The kit also includes a comprehensive set of software tools and documentation to help developers get started quickly.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series
    EZRadio®
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    915MHz
  • Operating Supply Voltage
    1.9V
  • Interface
    USB
  • Data Bus Width
    8b
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    8051
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LINEAR 2.5V 500MA 8SOIC28RFQ
Texas InstrumentsIC REG LINEAR 3V 500MA 8SOIC600BUY
Texas InstrumentsIC REG LINEAR 3V 500MA 8SOIC28BUY
Texas InstrumentsLDO Regulator Pos 3.3V 0.5A 8-Pin LLP EP T/R0RFQ
Texas InstrumentsIC REG LINEAR 5V 500MA 8WSON900RFQ
Texas InstrumentsIC REG LINEAR 1.8V 500MA 8SOIC4122BUY