Silicon Labs 1060-915-DKDevelopment Boards & Kits - Wireless Si1060 915MHz NoWire MCU Development Kit
The Silicon Labs 1060-915-DK is a development kit for the Si1060 915-MHz Wireless MCU Security Sensor Node. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1060 915-MHz Wireless MCU, a 915-MHz antenna, a USB cable, and a development board. The Si1060 MCU is a low-power, low-cost, and highly integrated device that supports a wide range of wireless protocols, including Zigbee, Thread, and Bluetooth Low Energy. The development board includes a range of peripherals, such as an LCD display, LEDs, buttons, and a temperature sensor. The kit also includes a comprehensive software development environment, including a compiler, debugger, and sample code. With the 1060-915-DK, developers can quickly and easily create secure wireless applications for a variety of applications.
- TypeParameter
- Factory Lead Time2 Weeks
- SeriesEZRadioPRO®
- Published2000
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver
- Frequency915MHz
- Operating Supply Voltage1.9V
- InterfaceUSB
- Data Bus Width8b
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Core Architecture8051
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 3V 500MA 8VSSOP | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 2.5V 500MA 8SOIC | 18 | BUY | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8WSON | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 3V 500MA 8WSON | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8WSON | 0 | RFQ |


Product
Brand
Articles
Tools