web counter

Nuvoton Technology Corporation of America NU-LB-MINI51Mini51 Microcontroller Development Board

Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 6
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 1
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 2
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 3
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 4
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 5
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 6
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 1
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 1
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 2
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 3
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 4
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 5
Nuvoton Technology Corporation of America NU-LB-MINI51 Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

Instrumentation and MeasurementMotor Control and Driver SystemIndustrial ControlElectronic Timer

ECAD Model:

Description

Nuvoton Technology Corporation's NU-LB-MINI51 Development Board is a powerful instrumentation and measurement microcontroller (MCU) based on the NuMicro Mini51 Series. It is designed to provide users with a comprehensive set of features and capabilities for a wide range of applications. The board includes a 32-bit ARM Cortex-M0 core, a wide range of peripherals, and a variety of development tools. It is capable of running up to 48MHz and supports up to 32KB of Flash memory. The board also features a variety of analog and digital I/O, including UART, I2C, SPI, PWM, and ADC. Additionally, the board is equipped with a USB 2.0 interface, an LCD display, and a JTAG interface for debugging. The NU-LB-MINI51 Development Board is an ideal solution for instrumentation and measurement applications.

Specifications

Nuvoton Technology Corporation of America technical specifications, attributes, parameters and parts with similar specifications to Nuvoton Technology Corporation of America .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    NuMicro™
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0
  • Utilized IC / Part
    MINI54LAN
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin TDFN EP T/R18500BUY
Microchip TechnologyEEPROM, SER, 64K, 2.5V, 1/4ARRAY, 8TSSOP39RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8SOIC0RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin SOIC N15000BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP564BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN4296BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ SOT23-53000BUY
Microchip TechnologyMICROCHIP 24LC64F-I/P EEPROM, 64 Kbit, 8K x 8bit, 400 kHz, I2C, DIP, 8 Pins6697RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP T/R24RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin TSSOP100BUY
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin MSOP T/R1000RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin MSOP8518RFQ
Load more