web counter

NXP MPC563MKIT176Evaluation Kit for Qorivva MPC563xM, XPC56xxMB2 Motherboard and MPC563MADPT176S mini-module

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotiveIndustrial

ECAD Model:

Description

The NXP Semiconductors MPC563MKIT176-MKIT176, MPC563MKIT176, XPC563MKIT Evaluation System is a comprehensive development platform for automotive and transportation applications. It supports Freescale MPC563xM microprocessors and provides a wide range of features and tools to help developers create and test their applications. The system includes a development board, a debugger, and a range of software and hardware components. It also includes a range of automotive-specific features such as CAN, LIN, and FlexRay interfaces, as well as a range of safety and security features. The system is designed to help developers quickly and easily develop and test their applications, and is suitable for a wide range of automotive and transportation applications.