web counter

NXP TWR-ETHERCAT-SLVKinetis K60 32-Bit Microcontroller Tower System Modular Development Platform Peripheral Board

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Control

ECAD Model:

Description

The NXP Semiconductors TWR-ETHERCAT-SLV, TWR-EtheRCAT-SLV, EtherCAT Slave Peripheral Tower System Module from IXXAT, Industrial Automation is a powerful and versatile industrial automation solution. It is designed to provide a reliable and cost-effective way to connect and control industrial devices. The module is based on the EtherCAT protocol, which is an open, real-time Ethernet-based fieldbus system. It is capable of providing high-speed, deterministic communication between multiple devices. The module is equipped with a variety of features, including a 32-bit ARM Cortex-M4 processor, a CAN transceiver, an Ethernet PHY, and a variety of I/O interfaces. It also includes a range of software libraries and tools to help developers create custom applications. The module is suitable for a wide range of industrial automation applications, including factory automation, process control, and robotics.