web counter

NXP Semiconductors / Freescale MPC564AKIT324

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotiveIndustrial

ECAD Model:

Description

The NXP Semiconductors MPC564AKIT324-AKIT324, MPC564AKIT324, MPC564xA Evaluation Kit is a comprehensive development platform for automotive and transportation applications. It is designed to evaluate the performance of the XPC564AKIT176S, XPC564AKIT208S, and XPC564AKIT324S microcontrollers. The kit includes a range of features such as a power supply, a debugger, a JTAG interface, and a range of peripherals. It also includes a range of software tools such as a C/C++ compiler, an assembler, and a debugger. The kit is designed to provide a complete development environment for automotive and transportation applications. It is ideal for prototyping, testing, and debugging applications.

Specifications

NXP Semiconductors / Freescale technical specifications, attributes, parameters and parts with similar specifications to NXP Semiconductors / Freescale .
  • Type
    Parameter
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining