web counter

NXP Semiconductors / Freescale TWR-S08RN60-KIT

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded System

ECAD Model:

Description

The NXP Semiconductors TWR-S08RN60-KIT is a development board for the S9S08RN60 8-bit Automotive Tower Module MCU. It is designed to provide a comprehensive platform for the development of automotive applications such as communications and telecom. The board features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a USB transceiver, and a UART transceiver. It also includes a debugger, a power supply, and a prototyping area. The board is compatible with the CodeWarrior Development Studio for S08 and S12 MCUs, allowing for easy development and debugging. The board is ideal for automotive applications that require high performance and reliability.

Specifications

NXP Semiconductors / Freescale technical specifications, attributes, parameters and parts with similar specifications to NXP Semiconductors / Freescale .
  • Type
    Parameter
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining