web counter

NXP Semiconductors / Freescale XPC564AKIT176S

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotiveIndustrial

ECAD Model:

Description

The NXP Semiconductors XPC564AKIT176S-S, XPC564AKIT176S, MCU MPC564xA Evaluation Kit is a comprehensive development platform for automotive and transportation applications. It is based on the XPC564AKIT176S, XPC564AKIT208S, and XPC564AKIT324S evaluation boards and provides a complete set of tools and resources for evaluating and developing applications with the MPC564xA microcontroller. The kit includes a comprehensive set of hardware, software, and documentation to help developers quickly get up and running with their projects. It also includes a range of automotive-grade components, such as CAN transceivers, LIN transceivers, and a variety of sensors. The kit is designed to be used in a wide range of automotive and transportation applications, including powertrain, body electronics, and safety systems. It is also suitable for use in industrial and consumer applications.

Specifications

NXP Semiconductors / Freescale technical specifications, attributes, parameters and parts with similar specifications to NXP Semiconductors / Freescale .
  • Type
    Parameter
  • Package / Case
    LQFP
  • Number of Bits
    32
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining