web counter

NXP USA Inc. DEMO9RS08KA2FREESCALE SEMICONDUCTOR DEMO9RS08KA2 MC9RS08KA2, USB BDM I/F, DEMO BOARD

NXP USA Inc. DEMO9RS08KA2 Reference Design 2
NXP USA Inc. DEMO9RS08KA2 Reference Design 1
NXP USA Inc. DEMO9RS08KA2 Reference Design 2
NXP USA Inc. DEMO9RS08KA2 Reference Design 1
NXP USA Inc. DEMO9RS08KA2 Reference Design 1
NXP USA Inc. DEMO9RS08KA2 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMilitary and AerospaceHigh-Brightness LED DriverSystem Monitoring and ControlLightingGaming and ToysHandheld POS Scanner

ECAD Model:

Description

The NXP Semiconductors DEMO9RS08KA2-KA2 is a demonstration board for the MC9RS08KA2, an 8-bit RS08KA microcontroller designed for consumer electronics applications. The board features a wide range of peripherals, including a LCD display, a keypad, a temperature sensor, a light sensor, and a buzzer. It also includes a USB port for programming and debugging, as well as a JTAG port for in-circuit programming and debugging. The board is powered by a 3V battery and can be used to evaluate the performance of the MC9RS08KA2 microcontroller.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    RS08
  • Published
    2004
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9RS08KA2
  • Contents
    Board(s), Cable(s), Accessories
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG LINEAR 3.3V 100MA 8SOIC5000BUY
ON SemiconductorIn a Pack of 25, ON Semiconductor LP2951CDR2G, LDO Regulator, 100mA, 5 V 8-Pin, SOIC13305RFQ
ON SemiconductorIC REG LIN POS ADJ 100MA MICRO86000BUY
ON SemiconductorIC REG LINEAR 3V 100MA 8SOIC2012BUY