web counter

NXP USA Inc. DEMO9S08AC60ENXP DEMO9S08AC60E Demo Board, Flexis, MC9S08, USB-BDM, HCS08, On-Board Visible Light Sensor, Master Reset Switch

NXP USA Inc. DEMO9S08AC60E Reference Design 6
NXP USA Inc. DEMO9S08AC60E Reference Design 1
NXP USA Inc. DEMO9S08AC60E Reference Design 2
NXP USA Inc. DEMO9S08AC60E Reference Design 3
NXP USA Inc. DEMO9S08AC60E Reference Design 4
NXP USA Inc. DEMO9S08AC60E Reference Design 5
NXP USA Inc. DEMO9S08AC60E Reference Design 6
NXP USA Inc. DEMO9S08AC60E Reference Design 1
NXP USA Inc. DEMO9S08AC60E Reference Design 1
NXP USA Inc. DEMO9S08AC60E Reference Design 2
NXP USA Inc. DEMO9S08AC60E Reference Design 3
NXP USA Inc. DEMO9S08AC60E Reference Design 4
NXP USA Inc. DEMO9S08AC60E Reference Design 5
NXP USA Inc. DEMO9S08AC60E Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialMotion Motor ControlDishwasherWashing MachineRefrigerator and freezerDryerHVACHome AppliancesIndustrialBuilding Management

ECAD Model:

Description

The NXP Semiconductors DEMO9S08AC60E-E Demonstration Board is designed to showcase the features of the MC9S08AC60 high-performance, S08AC Microcontroller family. This board is ideal for industrial automation applications, providing a comprehensive set of features and peripherals to help developers quickly and easily evaluate the capabilities of the MC9S08AC60. The board includes a USB-based debug interface, a power supply, a LCD display, and a variety of I/O connectors. The board also includes a variety of software examples to help developers get started quickly. With its comprehensive set of features and peripherals, the NXP Semiconductors DEMO9S08AC60E-E Demonstration Board is an ideal platform for evaluating the capabilities of the MC9S08AC60 microcontroller family.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08AC60
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC SENSOR UNDERVOLTAGE 5V MICRO81347BUY
Texas InstrumentsIC OPAMP GP 1MHZ RRO SOT23-529898RFQ
Texas InstrumentsIC RS232 MULTCH DRVR/RCVR 28SOIC275BUY
Texas InstrumentsIC RS232 MULTCH DRVR/RCVR 28SSOP292RFQ
Texas InstrumentsTranslation - Voltage Levels SNGL Bit Dual Supply Bus Transceiver365BUY
Analog Devices, Inc.IC REG LDO 3.3V 1.5A D2PAK64RFQ