web counter

NXP USA Inc. DEMO9S08QG8EFREESCALE SEMICONDUCTOR DEMO9S08QG8E MC9S08QG8, USB TO BDM, DEMO BOARD

NXP USA Inc. DEMO9S08QG8E Reference Design 4
NXP USA Inc. DEMO9S08QG8E Reference Design 1
NXP USA Inc. DEMO9S08QG8E Reference Design 2
NXP USA Inc. DEMO9S08QG8E Reference Design 3
NXP USA Inc. DEMO9S08QG8E Reference Design 4
NXP USA Inc. DEMO9S08QG8E Reference Design 1
NXP USA Inc. DEMO9S08QG8E Reference Design 1
NXP USA Inc. DEMO9S08QG8E Reference Design 2
NXP USA Inc. DEMO9S08QG8E Reference Design 3
NXP USA Inc. DEMO9S08QG8E Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsSecurity SystemSmall Engine ControlWireless SensorHandheld POS Scanner

ECAD Model:

Description

The NXP Semiconductors DEMO9S08QG8E-E is a demonstration board for the MC9S08QG8 high-performance, S08 microcontroller family, designed for consumer electronics applications. It features a 32-bit S08 core with up to 32KB of Flash memory, 2KB of RAM, and a wide range of peripherals. The board includes a USB-based debug interface, a 3.3V power supply, and a variety of on-board connectors for easy connection to external devices. The board also includes a range of example applications to help users get started quickly. The DEMO9S08QG8E-E is an ideal platform for developing and testing consumer electronics applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08QG8
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L4931CD33-TR Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 300mAout, SOIC-82500RFQ
STMicroelectronicsIC REG LINEAR 3.3V 250MA 8SO100000RFQ
STMicroelectronicsLinear Voltage Regulators VLDO 0.4V 250mA Low Quiescent SO-80RFQ