web counter

NXP USA Inc. DEMO9S08RG60EBOARD DEMO S08RG/RC/RD/RE FAMILY

NXP USA Inc. DEMO9S08RG60E Reference Design 1
NXP USA Inc. DEMO9S08RG60E Reference Design 1
NXP USA Inc. DEMO9S08RG60E Reference Design 1
NXP USA Inc. DEMO9S08RG60E Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsPortable Consumer ElectronicsHandsetsRemote ControlHandheld POS Scanner

ECAD Model:

Description

The NXP Semiconductors DEMO9S08RG60E-E Demonstration Board is a powerful tool for evaluating the performance of the MC9S08RG60 S08RG, RC, RD, or RE Family Microcontroller. This board is designed to provide a comprehensive platform for developing and testing consumer electronics applications. It features a wide range of peripherals, including a USB port, LCD display, and a variety of analog and digital I/O. The board also includes a debugger and a real-time clock, making it ideal for prototyping and debugging applications. The board is also compatible with a variety of development tools, including CodeWarrior and IAR Embedded Workbench. With its comprehensive feature set, the NXP Semiconductors DEMO9S08RG60E-E Demonstration Board is an ideal choice for developing and testing consumer electronics applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08RG60
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L4931CD33-TR Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 300mAout, SOIC-82500RFQ
STMicroelectronicsIC REG LINEAR 3.3V 250MA 8SO100000RFQ
STMicroelectronicsLinear Voltage Regulators VLDO 0.4V 250mA Low Quiescent SO-80RFQ