web counter

NXP USA Inc. DEMO9S08SH8NXP DEMO9S08SH8 Demonstration Board for MC9S08SH8 Microcontroller

NXP USA Inc. DEMO9S08SH8 Reference Design 4
NXP USA Inc. DEMO9S08SH8 Reference Design 1
NXP USA Inc. DEMO9S08SH8 Reference Design 2
NXP USA Inc. DEMO9S08SH8 Reference Design 3
NXP USA Inc. DEMO9S08SH8 Reference Design 4
NXP USA Inc. DEMO9S08SH8 Reference Design 1
NXP USA Inc. DEMO9S08SH8 Reference Design 1
NXP USA Inc. DEMO9S08SH8 Reference Design 2
NXP USA Inc. DEMO9S08SH8 Reference Design 3
NXP USA Inc. DEMO9S08SH8 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPower ToolHealth SystemFire AlarmHandheld POS Scanner

ECAD Model:

Description

The NXP Semiconductors DEMO9S08SH8-SH8, DEMO9S08SH8, S08SH Demonstration Board is a powerful tool for evaluating the features of the MC9S08SH8 8-bit microcontroller. This board is designed for consumer electronics applications and provides a comprehensive set of features to help developers quickly and easily evaluate the capabilities of the MC9S08SH8. The board includes a variety of peripherals, including an LCD display, a keypad, a serial port, and a USB port. It also includes a variety of on-board debugging tools, such as a JTAG interface, a real-time clock, and a power supply. The board also includes a variety of software development tools, such as a C compiler, an assembler, and a debugger. With the NXP Semiconductors DEMO9S08SH8-SH8, developers can quickly and easily evaluate the features of the MC9S08SH8 8-bit microcontroller and develop consumer electronics applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Socket
  • Published
    2007
  • Series
    HCS08
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Core Processor
    HCS08
  • Utilized IC / Part
    MC9S08SH8/SG8
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L4931CD50-TR Fixed LDO Voltage Regulator, 7V to 20V, 400mV Dropout, 5Vout, 300mAout, SOIC-819989RFQ
NXP USA Inc.IC MCU 8BIT 16KB FLASH 20TSSOP130RFQ
NXP USA Inc.LIN Transceiver 20kBd Automotive 8-Pin SO T/R15BUY
NXP USA Inc.MCU 8-bit S08 S08 CISC 16KB Flash 3.3V/5V Automotive 20-Pin TSSOP Rail5100BUY