NXP USA Inc. DEMO9S12XEP100BASIC (SMALL) EVB FOR 9S
The NXP Semiconductors DEMO9S12XEP100-XEP100 Demo Board is a powerful development platform for the MC9S12XEP100 16-bit microcontroller and XS-Families, Automotive and Transportation. It is designed to provide a comprehensive set of features and functions for evaluating the MC9S12XEP100 microcontroller and its associated peripherals. The board includes a wide range of on-board peripherals, including a CAN transceiver, a LIN transceiver, a JTAG interface, a real-time clock, and a power supply. It also includes a variety of connectors for connecting external devices, such as a serial port, a USB port, and a parallel port. The board also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. The board is ideal for automotive and transportation applications, and is suitable for a wide range of development and evaluation tasks.
- TypeParameter
- Mounting TypeFixed
- SeriesHCS12X
- Published2013
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 16-Bit
- Utilized IC / PartMC9S12XEP100
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | CAN 1Mbps Sleep/Standby 5V Automotive 14-Pin SO T/R | 0 | BUY | |
| STMicroelectronics | IC TXRX 3-5.5V RS232 LP 16-SOIC | 17076 | RFQ | |
| STMicroelectronics | IC OPAMP GP 1.4MHZ RRO 14SO | 16642 | RFQ | |
| STMicroelectronics | IC OPAMP GP 1.4MHZ RRO 14SO | 746 | RFQ |


Product
Brand
Articles
Tools