NXP USA Inc. FRDM-KE04ZNXP FRDM-KE04Z Development Board, MKE04Z8VFK4 EMI/Motor Control, CorteX-M0+, Kinetis KE04 MCU, Accelerometer
Description
NXP Semiconductors FRDM-KE04Z is a Freescale Freedom Development Platform for the MKE04Z8VFK4 Kinetis KE04 MCUs built on ARM Cortex-M0+ processor. It is designed for consumer electronics applications and provides a low-cost, easy-to-use platform for developing and debugging applications. The platform includes a Kinetis KE04 MCU, a USB-based debug interface, and a range of on-board peripherals. It also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is ideal for developing applications for consumer electronics, such as home automation, security systems, and medical devices.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time7 Weeks
- Mounting TypeFixed
- SeriesKinetis
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M0+
- Utilized IC / PartKE04
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformFreedom
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP Semiconductors | MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each | 0 | RFQ | |
| ON Semiconductor | IC REG LINEAR 3.3V 1A SOT223 | 12000 | RFQ | |
| Abracon LLC | CRYSTAL 8.0000MHZ 18PF SMD | 16350 | BUY | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ | |
| NXP USA Inc. | NXP MKE04Z8VFK4 32 Bit Microcontroller, Kinetis E Series, ARM Cortex-M0 , 48 MHz, 8 KB, 1 KB, 24 Pins, QFN | 4640 | BUY |


Product
Brand
Articles
Tools