NXP USA Inc. FRDM-KL05ZNXP FRDM-KL05Z Freedom Development Board, ARM, Kinetis, KL05Z, CorteX-M0+, 32KB Flash, 32QFN, 12bit ADC
The NXP Semiconductors FRDM-KL05Z Freedom Development Platform is a comprehensive development platform for the Kinetis KL05 and KL04 MCUs, designed for consumer electronics applications. It features a low-power, 32-bit ARM Cortex-M0+ processor, a wide range of peripherals, and a range of development tools. The platform includes a range of features such as a USB-based debug interface, a range of analog and digital I/O, and a range of communication interfaces. The platform also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to provide a comprehensive development environment for the Kinetis MCUs, enabling developers to quickly and easily develop applications for consumer electronics.
- TypeParameter
- Factory Lead Time7 Weeks
- Mounting TypeFixed
- SeriesKinetis
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M0+
- Utilized IC / PartKL04, KL05, mbed-Enabled Development
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformFreedom
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC REG LINEAR 3.3V 1A SOT223 | 12000 | RFQ | |
| NXP USA Inc. | IC MCU 32BIT 32KB FLASH 32QFN | 10000 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ | |
| NXP USA Inc. | NXP - MKL05Z32VFM4 - MCU, 32BIT, CORTEX-M0 , 48MHZ, QFN-32 | 4900 | RFQ |


Product
Brand
Articles
Tools