web counter

NXP USA Inc. FRDM-KL25ZNXP - FRDM-KL25Z - Carte de développement, MCU Kinetis KL14, KL15, KL24, KL25, Slider touche capacitive, Accéléromètre

NXP USA Inc. FRDM-KL25Z Reference Design 2
NXP USA Inc. FRDM-KL25Z Reference Design 1
NXP USA Inc. FRDM-KL25Z Reference Design 2
NXP USA Inc. FRDM-KL25Z Reference Design 1
NXP USA Inc. FRDM-KL25Z Reference Design 1
NXP USA Inc. FRDM-KL25Z Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcarePortableHome AppliancesFactory AutomationOptical NetworkingIndustrial

ECAD Model:

Description

The NXP Semiconductors FRDM-KL25Z Freedom Development Platform is a comprehensive development platform for Kinetis KL14/15/24/25 MCUs, designed for consumer electronics applications. It features a 32-bit ARM Cortex-M0+ processor, a wide range of peripherals, and a range of development tools. The platform includes a range of features such as a USB-based debug interface, a range of analog and digital I/O, and a range of communication interfaces. It also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to provide a comprehensive development environment for consumer electronics applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KL1x, KL2x, mbed-Enabled Development
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG LINEAR 3.3V 1A SOT22312000RFQ
NXP USA Inc.NXP - MKL25Z128VLK4 - MCU CORTEX M0 KINETIS 80LQFP1000RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ