NXP USA Inc. FRDM-KL26ZNXP FRDM-KL26Z Freedom Development Board, USB, CorteX-M0+
Description
The NXP Semiconductors FRDM-KL26Z Freedom Development Platform is a powerful and versatile development platform for Kinetis KL16 and KL26 MCUs. It features up to 128 KB of Flash memory, allowing for the development of a wide range of consumer electronics applications. The platform includes a range of features such as a USB-based debug interface, a range of analog and digital peripherals, and a range of software development tools. The platform is designed to be easy to use and provides a great starting point for developing consumer electronics applications.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time7 Weeks
- Mounting TypeFixed
- SeriesKinetis
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M0+
- Utilized IC / PartKL16, KL26
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformFreedom
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC REG LINEAR 3.3V 1A SOT223 | 12000 | RFQ | |
| NXP USA Inc. | ARM Microcontrollers - MCU Cortex M0 48 Mhz 128K F | 4132 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ |


Product
Brand
Articles
Tools