web counter

NXP USA Inc. FRDM-KL46ZNXP FRDM-KL46Z Freedom Development Board, ARM, Kinetis, KL4X, CorteX-M0+

NXP USA Inc. FRDM-KL46Z Reference Design 2
NXP USA Inc. FRDM-KL46Z Reference Design 1
NXP USA Inc. FRDM-KL46Z Reference Design 2
NXP USA Inc. FRDM-KL46Z Reference Design 1
NXP USA Inc. FRDM-KL46Z Reference Design 1
NXP USA Inc. FRDM-KL46Z Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcarePortableHome AppliancesFactory AutomationOptical NetworkingIndustrial

ECAD Model:

Description

The NXP Semiconductors FRDM-KL46Z Freedom Development Platform is a comprehensive development platform for Kinetis KL3x and KL4x MCUs, designed for consumer electronics applications. It features a Kinetis KL46Z MCU with a Cortex-M0+ core, up to 64KB of Flash memory, and up to 8KB of SRAM. The platform also includes a range of peripherals, such as a USB 2.0 full-speed device controller, an LCD controller, a capacitive touch sensing controller, and a 12-bit analog-to-digital converter. The FRDM-KL46Z also includes a range of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. This platform is ideal for developing consumer electronics applications, such as home automation, medical devices, and wearables.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KL3x, KL4x, mbed-Enabled Development
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Everlight Electronics Co LtdLIGHT SENSOR AMBIENT SMD4000BUY
ON SemiconductorIC REG LINEAR 3.3V 1A SOT22312000RFQ
NXP USA Inc.ARM Microcontrollers - MCU Cortex M0 Core,Flex USB12000RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ