NXP USA Inc. JMBADGE2008Development Boards & Kits - COLDFIRE JMBADGE2008
Module, and a variety of peripherals. It is designed to provide a platform for rapid prototyping and development of applications for the NXP Semiconductors JMBADGE2008-JMBADGE2008. The board features a USB 2.0 interface, a 128KB Flash memory, a 32KB SRAM, a 10/100 Ethernet port, and a variety of other peripherals. The board also includes a Security Module, which provides secure authentication and encryption for applications. The board is designed to be used with the NXP Semiconductors JMBADGE2008-JMBADGE2008 development environment, which includes a C compiler, debugger, and other tools. The board is ideal for developing applications for the NXP Semiconductors JMBADGE2008-JMBADGE2008, such as embedded systems, medical devices, and consumer electronics.
- TypeParameter
- Factory Lead Time25 Weeks
- Mounting TypeFixed
- SeriesColdFire®, Flexis™
- Published2008
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorColdfire V1
- Utilized IC / PartMCF51JM128
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 3.3V 100MA SOT23-5 | 30000 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices / Linear Technology | 1830 | RFQ | ||
| NXP USA Inc. | MCU 32-Bit MCF51JM ColdFire RISC 128KB Flash 3.3V/5V 64-Pin LQFP Tray | 0 | RFQ |


Product
Brand
Articles
Tools