NXP USA Inc. MPC5604EKITNXP MPC5604EKIT Development Board, Qorivva MPC5604E, Video Over Ethernet, Aptina Image Sensor & Processor
The NXP Semiconductors MPC5604EKIT-EKIT is a microcontroller development kit designed to enable video over Ethernet with the Qorivva MPC5604E microcontroller. This kit is ideal for automotive and transportation applications, providing a comprehensive set of features and tools to help developers create innovative solutions. It includes a Qorivva MPC5604E microcontroller, a development board, a power supply, and a range of software and hardware components. The kit also includes a comprehensive set of development tools, such as an integrated development environment, a debugger, and a range of software libraries. With this kit, developers can quickly and easily create applications for automotive and transportation applications, such as in-vehicle infotainment systems, driver assistance systems, and vehicle-to-vehicle communication systems.
- TypeParameter
- Factory Lead Time11 Weeks
- Published2007
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeVideo
- FunctionVideo Processing
- Utilized IC / PartMPC5604E
- Supplied ContentsBoard(s)
- Primary AttributesVideo Over Ethernet
- EmbeddedYes, MCU, 32-Bit
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | EEPROM Serial-SPI 1M-bit 128K x 8 1.8V/2.5V/3.3V/5V 8-Pin WLCSP T/R | 5000 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 11982 | RFQ | |
| Texas Instruments | IC REG BUCK SYNC 1.8V 0.5A 6SON | 20000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 2050 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS SN74LVC1T45MDCKREP 1I/P SINGLE, VOLTAGE TRANSLATOR, 6-SC-70 | 0 | RFQ | |
| Texas Instruments | BUS TRANSCEIVER, 74LVC1T45, SC-70-6 | 0 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL 6USON | 40 | BUY | |
| Texas Instruments | IC REG BUCK ADJ 3A DL 14HTSSOP | 5000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 231 | BUY | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SC70-6 | 229 | BUY |


Product
Brand
Articles
Tools