NXP USA Inc. OM13058NXP OM13058LPCXPRESSO BOARD, LPC11U68 MCU
Description
The NXP Semiconductors OM13058-OM13058, OM13058, LPCXpresso Evaluation Board is a comprehensive development platform for the LPC11U68 family of MCUs. It features an audio codec, USB interface, and a range of peripherals and connectors for easy prototyping. The board includes an on-board debugger, allowing for quick and easy programming and debugging of the MCU. It also includes a range of software libraries and example projects to help developers get started quickly. The board is ideal for developing applications such as audio processing, USB device development, and low-power applications.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- InterfaceI2C, USART
- Max Supply Voltage3.6V
- Min Supply Voltage2.4V
- Number of Bits32
- Min Input Voltage2.4V
- Max Input Voltage3.6V
- Evaluation KitYes
- Core ArchitectureARM
- Height30mm
- Length297mm
- Width210mm
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ITT | Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1W 200000Cycle 2N SMD T/R | 0 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SM8 | 640 | BUY | |
| NXP Semiconductors | MCU 32-bit ARM Cortex M4/M0 RISC 512KB Flash 3.3V 100-Pin TFBGA Tray | 26 | RFQ | |
| NXP Semiconductors | MCU 32-bit ARM Cortex M0 RISC 256KB Flash 3.3V 100-Pin LQFP | 8465 | RFQ | |
| Abracon LLC | CRYSTAL 12.0000MHZ 18PF SMD | 1000 | BUY |


Product
Brand
Articles
Tools