NXP USA Inc. OM13076
The NXP Semiconductors OM13076-OM13076, OM13076, LPCXpresso 18S37 Development Board is a comprehensive development platform for the LPC43/43S00 and LPC18S00 family of Cortex-M MCUs. It is designed to provide a complete solution for developing applications with audio and motor control capabilities. The board features an onboard NXP LPC18S37 MCU, a 4.3” TFT LCD display, a 3-axis accelerometer, a 3-axis magnetometer, a 3-axis gyroscope, a microphone, a speaker, a USB 2.0 port, and a CAN bus. It also includes a variety of peripherals such as a microSD card slot, a JTAG/SWD connector, and a 10/100 Ethernet port. The board is powered by a 5V DC power supply and is compatible with the LPCXpresso IDE. It is an ideal platform for developing applications with audio and motor control capabilities.
- TypeParameter
- Number of Bits32
- Evaluation KitYes
- Core ArchitectureARM
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ITT | Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1W 200000Cycle 2N SMD T/R | 0 | RFQ | |
| NXP USA Inc. | IC ANLG SWITCH 4PDT 16XQFN | 998 | RFQ | |
| Microchip Technology | IC TRANSCEIVER FULL 2/2 24QFN | 980 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SM8 | 640 | BUY | |
| NXP Semiconductors | MCU 32-bit ARM Cortex M4/M0 RISC 512KB Flash 3.3V 100-Pin TFBGA Tray | 26 | RFQ | |
| Abracon LLC | CRYSTAL 12.0000MHZ 18PF SMD | 1000 | BUY |


Product
Brand
Articles
Tools